NPFC - MIL-E-85583

ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, ALTERNATING CURRENT, 400 HZ, AIRCRAFT; GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 February 1987
Status: active
Page Count: 47
scope:

This specification establishes the general requirements for three phase, four wire, 115/200 volt, 400 Hz ac (alternating current) variable input speed electric power generating channels, herein referred to as the Generator Package for use on aircraft.

intended Use:

The channels qualifying to this specification are intended for use on aircraft as a primary continuous source of 400 Hz power and as a limited source of 28 volt dc power for use in electric power... View More

Document History

August 28, 2019
Electric Power Generating Channel, Variable Input Speed, Alternating current, 400 HZ, Aircraft, General Specification
A description is not available for this item.
MIL-E-85583
February 20, 1987
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, ALTERNATING CURRENT, 400 HZ, AIRCRAFT; GENERAL SPECIFICATION FOR
This specification establishes the general requirements for three phase, four wire, 115/200 volt, 400 Hz ac (alternating current) variable input speed electric power generating channels, herein...
June 28, 1985
ELECTRIC POWER GENERATING CHANNEL, VARIABLE INPUT SPEED, ALTERNATING CURRENT, 400 HZ, AIRCRAFT; GENERAL SPECIFICATION FOR
The channels qualifying to this specification are intended for use on aircraft as a primary continuous source of 400 Hz power and as a limited source of 28 volt dc power for use in electric power...

References

Advertisement