DIN EN 1964-2
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above; German version EN 1964-2:2001
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
DIN EN 1964-2
February 1, 2002
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above; German version EN 1964-2:2001
A description is not available for this item.
November 1, 1998
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders from 0,5 litre up to and including 150 litres - Part 2: Tensile strength (Rm) 1100 MPa; German version prEN 1964-2:1998
A description is not available for this item.