DIN EN 1964-2

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders from 0,5 litre up to and including 150 litres - Part 2: Tensile strength (Rm) 1100 MPa; German version prEN 1964-2:1998

inactive
Organization: DIN
Publication Date: 1 November 1998
Status: inactive
ICS Code (Pressure vessels): 23.020.30

Document History

February 1, 2002
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above; German version EN 1964-2:2001
A description is not available for this item.
DIN EN 1964-2
November 1, 1998
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders from 0,5 litre up to and including 150 litres - Part 2: Tensile strength (Rm) 1100 MPa; German version prEN 1964-2:1998
A description is not available for this item.
Advertisement