DSF/PREN IEC 61169-66
Radio-Frequency-Connectors, Part 66: Sectional specification for RF coaxial connectors with 5mm inner diameter of outer conductor, with screw- and snap-on coupling, 50 Ohm characteristic impedance, for use up to 6 GHz. – Type 2,2-5
| Organization: | DS |
| Status: | inactive |
| Page Count: | 31 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with quick-lock- or screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 6GHz. Typical use is in wireless telecommunication systems. It describes mating face dimensions for general purpose connectors - grade 2, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 2,2-5 RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. Note: Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History