DS/EN IEC 61169-66

Radio-frequency connectors – Part 66: Sectional specification for RF coaxial connectors with 5 mm inner diameter of outer conductor, with quick-lock- or screw-coupling, characteristic impedance 50 Ω (series 2,2-5)

active, Most Current
Organization: DS
Publication Date: 6 April 2021
Status: active
Page Count: 40
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with quick-lock- or screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 6 GHz. Typical use is in wireless telecommunication systems. It describes mating face dimensions for general purpose connectors - grade 2, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 2,2-5 RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. NOTE - Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

DS/EN IEC 61169-66
April 6, 2021
Radio-frequency connectors – Part 66: Sectional specification for RF coaxial connectors with 5 mm inner diameter of outer conductor, with quick-lock- or screw-coupling, characteristic impedance 50 Ω (series 2,2-5)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with...
Radio-Frequency-Connectors, Part 66: Sectional specification for RF coaxial connectors with 5mm inner diameter of outer conductor, with screw- and snap-on coupling, 50 Ohm characteristic impedance, for use up to 6 GHz. – Type 2,2-5
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with...
Advertisement