BSI - BS EN 4612-006

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 006: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 August 2019
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4612-006
August 31, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 006: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
October 31, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 006: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.

References

Advertisement