GMW16209

Inorganic Coatings for Exterior Anodized Aluminum Parts

inactive
Buy Now
Organization: GMW
Publication Date: 1 August 2019
Status: inactive
Page Count: 7
scope:

Material Description.

This specification covers requirements for anodized surfaces of pure aluminum or pure aluminum alloys with an additional inorganic coating (example: sol gel process). This coating is applied to an incompletely sealed anodized surface.

Symbols.

Not applicable.

Applicability.

This additional coating is used to improve the chemical resistance of anodized aluminum parts for exterior decorative applications.

Remarks.

This coating may be used to meet the Decorative Exterior Colored/Transparent (DEC/DET) requirements of GMW14665-DEC-Class A and GMW14665-DET-Class A. For conventional anodize and seal (without topcoat), see GMW14665-DET-Class B. For organic clearcoat over anodizing, see GMW16929.

Document History

January 1, 2024
Inorganic Coatings for Exterior Aluminum Trim Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2019
Inorganic Coatings for Exterior Anodized Aluminum Parts
Material Description. This specification covers requirements for anodized surfaces of pure aluminum or pure aluminum alloys with an additional inorganic coating (example: sol gel process). This...
GMW16209
August 1, 2019
Inorganic Coatings for Exterior Anodized Aluminum Parts
Material Description. This specification covers requirements for anodized surfaces of pure aluminum or pure aluminum alloys with an additional inorganic coating (example: sol gel process). This...
November 1, 2016
Inorganic Coatings for Anodized Aluminum Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
February 1, 2011
Inorganic Coatings for Anodized Aluminum Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement