GMW16209
Inorganic Coatings for Exterior Aluminum Trim Parts
| Organization: | GMW |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 7 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers requirements for surfaces of pure aluminum or pure aluminum alloys with an additional inorganic coating (e.g., sol gel process). This coating is most often applied to an incompletely sealed anodized surface.
Symbols.
Not applicable.
Applicability.
This additional coating is used to improve the chemical resistance of aluminum parts for exterior decorative applications.
Remarks.
This coating may be used to meet the Decorative Exterior Colored/Transparent (DEC/DET) requirements of GMW14665-DEC-Class A and GMW14665-DET-Class A. For conventional anodize and seal (without topcoat), see GMW14665-DET-Class B. For organic clearcoat over anodizing, see GMW16929.
Document History