DIN 65188
Aerospace - Inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
June 1, 2011
Luft- und Raumfahrt - Einsaetze fuer Verbundwerkstoffe mit MJ-Gewinde, geschlossen, kleine Ausfuehrung, schraubensichernd, aus Aluminium-Legierung; Text Deutsch und Englisch
Diese Norm legt die Eigenschaften von Einsätzen für Verbundwerkstoffe mit MJ-Gewinde, geschlossen, schraubensichernd, aus korrosionsbeständigem Stahl zur Verwendung in der Luft- und Raumfahrt fest
May 1, 2008
Aerospace; inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
A description is not available for this item.
DIN 65188
October 1, 1994
Aerospace - Inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
A description is not available for this item.
December 1, 1986
Aerospace; inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
A description is not available for this item.