DIN 65188

Aerospace; inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 1986
Status: inactive
Page Count: 5
ICS Code (Nuts): 49.030.30

Document History

June 1, 2011
Luft- und Raumfahrt - Einsaetze fuer Verbundwerkstoffe mit MJ-Gewinde, geschlossen, kleine Ausfuehrung, schraubensichernd, aus Aluminium-Legierung; Text Deutsch und Englisch
Diese Norm legt die Eigenschaften von Einsätzen für Verbundwerkstoffe mit MJ-Gewinde, geschlossen, schraubensichernd, aus korrosionsbeständigem Stahl zur Verwendung in der Luft- und Raumfahrt fest
May 1, 2008
Aerospace; inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
A description is not available for this item.
October 1, 1994
Aerospace - Inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
A description is not available for this item.
DIN 65188
December 1, 1986
Aerospace; inserts for composite materials, with MJ thread, closed type, light weight, screw-locking, aluminium alloy
A description is not available for this item.
Advertisement