CENELEC - EN IEC 61207-3

Gas Analyzers - Expression of performance - Part 3: Paramagnetic oxygen analysers

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2019
Status: active
Page Count: 34
ICS Code (Chemical analysis): 71.040.40
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 61207 applies to the three main methods for measuring oxygen by its paramagnetic property, which are outlined in the introduction. It considers essential ancillary units and applies to analyzers installed indoors and outdoors.

Safety-critical applications can require additional requirements from system and analyzer specifications not covered in this document.

This document is intended

- to specify terminology and definitions related to the functional performance of paramagnetic gas analyzers for the measurement of oxygen in a source gas;

- to unify methods used in making and verifying statements on the functional performance of such analyzers;

- to specify what tests are performed to determine the functional performance and how such tests are carried out;

- to provide basic documents to support the application of internationally recognized quality management standards.

 

 

 

 

 

 

 

Document History

EN IEC 61207-3
August 1, 2019
Gas Analyzers - Expression of performance - Part 3: Paramagnetic oxygen analysers
This part of IEC 61207 applies to the three main methods for measuring oxygen by its paramagnetic property, which are outlined in the introduction. It considers essential ancillary units and applies...
May 1, 2002
Gas analyzers - Expression of performance Part 3: Paramagnetic oxygen analyzers
A description is not available for this item.

References

Advertisement