CEN - EN 12895
Industrial trucks - Electromagnetic compatibility
| Organization: | CEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard is applicable to industrial trucks, regardless of the power source (called only trucks) as defined in ISO 5053-1:2015, and their electrical/electroni
This European Standard specifies:
- the requirements and the limit values for electromagnetic emission and immunity to external electromagnetic fields;
- the procedure and criteria for testing trucks and their electrical/electroni
This European Standard is not applicable to:
- non-stacking low-lift straddle carriers;
- stacking high-lift straddle carriers;
- any pedestrian propelled trucks, excepted those which are equipped with load handling devices which have electrical powered lifting devices;
- trucks intended for use in the public domain1) with maximum speed exceeding 30 km/h;
- positioning system of driverless industrial trucks;
- interaction between systems on the trucks;
- interference to on-board radio equipment;
- equipment connected to AC-mains which is only used when the truck is not being operated (e.g. on board charger).
1) For trucks used in the public domain, other specific European Directives and national requirements are to be applied.
Document History