CEN - EN 12895
Industrial Trucks - Electromagnetic Compatibility
| Organization: | CEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard is applicable to industrial trucks,
regardless of the power source (called only trucks) as defined in
ISO/FDIS 5053-1, and their electrical/electroni
This European Standard specifies:
- the requirements and the limit values for electromagnetic emission and immunity to external electromagnetic fields;
- the procedure and criteria for testing trucks and their
electrical/electroni
This European Standard is not applicable to:
- non-stacking low-lift straddle carriers;
- stacking high-lift straddle carriers;
- any pedestrian propelled trucks, excepted those which are equipped with load handling devices which have electrical powered lifting devices;
- trucks intended for use in the public domain1) with maximum speed exceeding 30 km/h;
- positioning system of driverless industrial trucks;
- interaction between systems on the trucks;
- interference to on-board radio equipment;
- equipment connected to AC-mains which is only used when the truck is not being operated (e.g. on board charger).
Document History