AFNOR - NF EN 2583

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650 °C - Technical specification

active, Most Current
Organization: AFNOR
Publication Date: 1 May 2019
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 2583
May 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650 °C - Technical specification
A description is not available for this item.
July 1, 1997
Aerospace series. Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718). Classification : 1275 MPa (at ambient temperature) / 650 degrees Celsius. Technical specification.
A description is not available for this item.
Advertisement