AFNOR - NF EN 2583
Aerospace series. Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718). Classification : 1275 MPa (at ambient temperature) / 650 degrees Celsius. Technical specification.
inactive
| Organization: | AFNOR |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
May 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650 °C - Technical specification
A description is not available for this item.
NF EN 2583
July 1, 1997
Aerospace series. Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718). Classification : 1275 MPa (at ambient temperature) / 650 degrees Celsius. Technical specification.
A description is not available for this item.