DSF/EN ISO 13758/PRA1
Liquefied petroleum gases – Assessment of the dryness of propane – Valve freeze method – Amendment 1 (ISO 13758:1996/DAM 1:2019)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid difficulties in pressure-reducing systems installed in domestic, industrial and automotive LPG applications.
Document History
February 24, 2020
Liquefied petroleum gases – Assessment of the dryness of propane – Valve freeze method – Amendment 1 (ISO 13758:1996/Amd 1:2020)
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid...
March 12, 1997
Liquefied petroleum gases - Assessment of the dryness of propane - Valve freeze method
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid...
DSF/EN ISO 13758/PRA1
Liquefied petroleum gases – Assessment of the dryness of propane – Valve freeze method – Amendment 1 (ISO 13758:1996/DAM 1:2019)
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid...