DS/EN ISO 13758

Liquefied petroleum gases - Assessment of the dryness of propane - Valve freeze method

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 March 1997
Status: active
Page Count: 10
ICS Code (Gaseous fuels): 75.160.30
scope:

This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid difficulties in pressure-reducing systems installed in domestic, industrial and automotive LPG applications.

Document History

February 24, 2020
Liquefied petroleum gases – Assessment of the dryness of propane – Valve freeze method – Amendment 1 (ISO 13758:1996/Amd 1:2020)
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid...
DS/EN ISO 13758
March 12, 1997
Liquefied petroleum gases - Assessment of the dryness of propane - Valve freeze method
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid...
Liquefied petroleum gases – Assessment of the dryness of propane – Valve freeze method – Amendment 1 (ISO 13758:1996/DAM 1:2019)
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propane are sufficiently dry to avoid...
Advertisement