DSF/PREN IEC 61169-60
Radio-frequency connectors – Part 60: Sectional specifications RF coaxial connectors with inner diameter of outer conductors mm with Push on mating – Characteristics impedance 50 Ohm (type SMPM)
| Organization: | DS |
| Status: | active |
| Page Count: | 33 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling, typically for use in 50 Ω RF cables or micro-strips in microwave, telecommunication, wireless and other fields (SMPM) It prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMPM RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The SMPM push-on coupling structure series R.F. coaxial connector with the characteristic of normative impedance 50 Ω are used with varies kinds of RF cables or micro-strips in microwave, telecommunication, wireless. The operating frequency limit is up to 65 GHz. NOTE - imperial dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History