DS/EN IEC 61169-60

Radio-frequency connectors – Part 60: Sectional specification for RF coaxial connectors with push on mating – Characteristic impedance 50 Ohm (type SMPM)

active, Most Current
Organization: DS
Publication Date: 27 April 2021
Status: active
Page Count: 40
ICS Code (RF connectors): 33.120.30
scope:

IEC 61169-60:2021 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling, typically for use in 50 Ω RF cables or micro-strips in microwave, telecommunication, wireless systems and other fields (SMPM). It specifies mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMPM RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

DS/EN IEC 61169-60
April 27, 2021
Radio-frequency connectors – Part 60: Sectional specification for RF coaxial connectors with push on mating – Characteristic impedance 50 Ohm (type SMPM)
IEC 61169-60:2021 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling, typically for use in 50 Ω RF cables or micro-strips...
Radio-frequency connectors – Part 60: Sectional specifications RF coaxial connectors with inner diameter of outer conductors mm with Push on mating – Characteristics impedance 50 Ohm (type SMPM)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling,...
Advertisement