CENELEC - EN IEC 61300-3-54

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-54: Examinations and measurements - Angular misalignment between ferrule bore axis and ferrule axis for cylindrical ferrules

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2019
Status: active
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61300 describes the procedure to measure the angular misalignment between the ferrule bore axis and the outside diameter datum axis of a cylindrical ferrule.

Document History

EN IEC 61300-3-54
August 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-54: Examinations and measurements - Angular misalignment between ferrule bore axis and ferrule axis for cylindrical ferrules
This part of IEC 61300 describes the procedure to measure the angular misalignment between the ferrule bore axis and the outside diameter datum axis of a cylindrical ferrule.

References

Advertisement