NPFC - MIL-DTL-85052/4

Clamp Support - Loop Clamp

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 September 2019
Status: active
Page Count: 1

Document History

MIL-DTL-85052/4
September 10, 2019
Clamp Support - Loop Clamp
A description is not available for this item.
November 4, 2014
Clamp Support - Loop Clamp
A description is not available for this item.
January 13, 2010
Clamp Support - Loop Clamp
These clamp supports are intended for use with MIL-DTL-85052/1, /2, and /3 clamps in very high vibration application and as a repair technique in problem areas. Do not use these supports unless the...
March 30, 2005
CLAMP SUPPORT - LOOP, CLAMP
These clamp supports are intended for use with MIL-DTL-85052/1, /2, and /3 clamps in very high vibration application and as a repair technique in problem areas. Do not use these supports unless the...
September 26, 1991
CLAMP SUPPORT - LOOP, CLAMP
A description is not available for this item.
October 7, 1977
CLAMP SUPPORT - LOOP, CLAMP
THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE. THE COMPLETE REQUIREMENTS FOR PROCURING THE WASHERS DESCRIBED HEREIN SHALL CONSIST OF THIS...
Advertisement