NPFC - MIL-DTL-85052/4
Clamp Support - Loop Clamp
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 4 November 2014 |
| Status: | active |
| Page Count: | 1 |
Document History
September 10, 2019
Clamp Support - Loop Clamp
A description is not available for this item.
MIL-DTL-85052/4
November 4, 2014
Clamp Support - Loop Clamp
A description is not available for this item.
January 13, 2010
Clamp Support - Loop Clamp
These clamp supports are intended for use with MIL-DTL-85052/1, /2, and /3 clamps in very high vibration application and as a repair technique in problem areas. Do not use these supports unless the...
March 30, 2005
CLAMP SUPPORT - LOOP, CLAMP
These clamp supports are intended for use with MIL-DTL-85052/1, /2, and /3 clamps in very high vibration application and as a repair technique in problem areas. Do not use these supports unless the...
September 26, 1991
CLAMP SUPPORT - LOOP, CLAMP
A description is not available for this item.
October 7, 1977
CLAMP SUPPORT - LOOP, CLAMP
THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE.
THE COMPLETE REQUIREMENTS FOR PROCURING THE WASHERS DESCRIBED HEREIN SHALL CONSIST OF THIS...