CEI EN 60664-3

Insulation coordination for equipment within low-voltage systems Part 3: Use of coating, potting or moulding for protection against pollution

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2019
Status: active
Page Count: 28
ICS Code (Insulation systems): 29.080.30

Document History

CEI EN 60664-3
August 1, 2019
Insulation coordination for equipment within low-voltage systems Part 3: Use of coating, potting or moulding for protection against pollution
A description is not available for this item.
December 1, 2017
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
This part of IEC 60664 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in IEC...
December 1, 2010
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
Questa Variante alla Norma CEI EN 60664-3 introduce modifiche agli articoli 4, 5 e Allegato A.
February 1, 2004
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
Questa Norma si applica ad assiemi protetti dall’inquinamento mediante l’uso di rivestimento, riempimento o stampaggio, consentendo quindi una riduzione delle distanze di isolamento in aria e delle...

References

Advertisement