DIN EN 300632

Transmission and Multiplexing (TM) - Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz (Endorsement of the English version EN 300632 V 1.2.1 (2002-06) as German standard)

inactive
Organization: DIN
Publication Date: 1 November 2003
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Transmission systems): 33.040.20

Document History

December 1, 2004
Transmission and Multiplexing (TM) - Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz (Endorsement of the English version EN 300632 V1.2.2 (2002-06) as German standard)
A description is not available for this item.
DIN EN 300632
November 1, 2003
Transmission and Multiplexing (TM) - Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz (Endorsement of the English version EN 300632 V 1.2.1 (2002-06) as German standard)
A description is not available for this item.
Advertisement