DIN EN 300632
Transmission and Multiplexing (TM) - Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz (Endorsement of the English version EN 300632 V1.2.2 (2002-06) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Transmission systems): | 33.040.20 |
Document History
DIN EN 300632
December 1, 2004
Transmission and Multiplexing (TM) - Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz (Endorsement of the English version EN 300632 V1.2.2 (2002-06) as German standard)
A description is not available for this item.
November 1, 2003
Transmission and Multiplexing (TM) - Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz (Endorsement of the English version EN 300632 V 1.2.1 (2002-06) as German standard)
A description is not available for this item.