DIN EN 4322
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P63, anodized, MoS2 coated; strength class: 1100 MPa (at ambient temperature)
inactive
| Organization: | DIN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1100 MPa (at ambient temperature): German and English version EN 4322:2004
A description is not available for this item.
DIN EN 4322
May 1, 1999
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P63, anodized, MoS2 coated; strength class: 1100 MPa (at ambient temperature)
A description is not available for this item.