DIN EN 4322

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1100 MPa (at ambient temperature): German and English version EN 4322:2004

active, Most Current
Organization: DIN
Publication Date: 1 March 2006
Status: active
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4322
March 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1100 MPa (at ambient temperature): German and English version EN 4322:2004
A description is not available for this item.
May 1, 1999
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P63, anodized, MoS2 coated; strength class: 1100 MPa (at ambient temperature)
A description is not available for this item.
Advertisement