DIN ISO 4649

Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2002)

inactive
Organization: DIN
Publication Date: 1 August 2005
Status: inactive
ICS Code (Rubber): 83.060

Document History

June 1, 2021
Elastomere oder thermoplastische Elastomere - Bestimmung des Abriebwiderstandes mit einem Geraet mit rotierender Zylindertrommel (ISO 4649:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017); Text in German and English
A description is not available for this item.
March 1, 2014
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
Diese Internationale Norm legt zwei Verfahren zur Bestimmung des Widerstandes von Elastomeren gegen Abrieb mit Hilfe eines Gerätes mit rotierender Zylindertrommel fest. Die Verfahren beinhalten die...
May 1, 2013
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
A description is not available for this item.
November 1, 2006
Elastomere oder thermoplastische Elastomere - Bestimmung des Abriebwiderstandes mit einem Geraet mit rotierender Zylindertrommel (ISO 4649:2002)
A description is not available for this item.
DIN ISO 4649
August 1, 2005
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2002)
A description is not available for this item.
Advertisement