DIN ISO 4649
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Rubber): | 83.060 |
Document History
June 1, 2021
Elastomere oder thermoplastische Elastomere - Bestimmung des Abriebwiderstandes mit einem Geraet mit rotierender Zylindertrommel (ISO 4649:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2017); Text in German and English
A description is not available for this item.
March 1, 2014
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
Diese Internationale Norm legt zwei Verfahren zur Bestimmung des Widerstandes von Elastomeren gegen Abrieb mit Hilfe eines Gerätes mit rotierender Zylindertrommel fest.
Die Verfahren beinhalten die...
DIN ISO 4649
May 1, 2013
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2010)
A description is not available for this item.
November 1, 2006
Elastomere oder thermoplastische Elastomere - Bestimmung des Abriebwiderstandes mit einem Geraet mit rotierender Zylindertrommel (ISO 4649:2002)
A description is not available for this item.
August 1, 2005
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device (ISO 4649:2002)
A description is not available for this item.