IEC 60095-7
Lead-acid starter batteries – Part 7: General requirements and methods of test for motorcycle batteries
| Organization: | IEC |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This part of IEC 60095 is applicable to lead-acid batteries used primarily as a power source for the starting of internal combustion engines, lighting and ignition (SLI) of motorcycles and other power sport vehicles. The nominal voltage is 12 V or 6 V.
Test definitions and criteria in this document are for batteries with a nominal voltage of 12 V only. For batteries with a nominal voltage of 6 V, all voltages have to be divided by two.
The other power sports vehicles covered in this document are snowmobiles, personal water crafts and all-terrain vehicles.
This document is not applicable to batteries for other purposes, such as the back-up power sources, auxiliary equipment of internal combustion engine vehicles and e-bikes.
This document specifies:
• general requirements;
• size, essential functional characteristics, relevant test methods and results required.
Document History