IEC 61935-1-1

Specification for the testing of balanced and coaxial information technology cabling – Part 1-1: Additional requirements for the measurement of transverse conversion loss and equal level transverse conversion transfer loss

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2019
Status: active
Page Count: 30
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61935 specifies additional reference measurement procedures for level V field testers, transverse conversion loss (TCL) and equal level transverse conversion transfer loss (ELTCTL). The requirements for field tester accuracy to measure these parameters according to the requirements of ISO/IEC 11801-1 are specified in this document.

Document History

IEC 61935-1-1
September 1, 2019
Specification for the testing of balanced and coaxial information technology cabling – Part 1-1: Additional requirements for the measurement of transverse conversion loss and equal level transverse conversion transfer loss
This part of IEC 61935 specifies additional reference measurement procedures for level V field testers, transverse conversion loss (TCL) and equal level transverse conversion transfer loss (ELTCTL)....

References

Advertisement