IEC - 61935-2 CMV
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801-1 and related standards (Commented Version)
| Organization: | IEC |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 116 |
| ICS Code (Transmission systems): | 33.040.20 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.
This part of IEC 61935 specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems, in accordance with ISO/IEC 11801-1. The test methods and associated requirements are provided to demonstrate performance and reliability and to ensure compatibility of these balanced and coaxial cords during their operational lifetime. This document may also be used for providing test methodology for assessing the performance of other cords.
Document History