IEC 63145-20-20
Eyewear display – Part 20-20: Fundamental measurement methods – Image quality
| Organization: | IEC |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Electronic display devices): | 31.120 |
| ICS Code (Other standards related to optics and optical measurements): | 17.180.99 |
scope:
This part of IEC 63145 specifies the standard measurement conditions and measurement methods for determining the image quality of eyewear displays. This document is applicable to non-see-through type (virtual reality "VR" goggle) and see-through type (augmented reality "AR" glasses) eyewear displays using virtual image optics.
Contact-lens type displays and retina direct projection displays are out of the scope of this document.
NOTE See IEC TR 63145-1-1 [1]1 for eyewear displays, ISO 9241-302:2008, 3.5.45, for see-through types.
1 Numbers in square brackets refer to the Bibliography.
Document History