IEC 63145-22-10

Eyewear display – Part 22-10: Specific measurement methods for AR type – Optical properties

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2020
Status: active
Page Count: 30
ICS Code (Electronic display devices): 31.120
ICS Code (Other standards related to optics and optical measurements): 17.180.99
scope:

This part of IEC 63145 specifies the standard measurement conditions and measuring methods for determining the see-through optical properties and imaging quality of augmented reality (AR) eyewear displays. This includes the transmission characteristics and ambient optical performance of the eyewear displays.

Contact lens type displays are out of the scope of this document.

NOTE The relationship between the scope and other documents (IEC 63145-20-10, IEC 63145-22-10) is shown in Annex A.

Document History

IEC 63145-22-10
January 1, 2020
Eyewear display – Part 22-10: Specific measurement methods for AR type – Optical properties
This part of IEC 63145 specifies the standard measurement conditions and measuring methods for determining the see-through optical properties and imaging quality of augmented reality (AR) eyewear...

References

Advertisement