IEC 60092-302-2
Electrical installations in ships – Part 302-2: Low voltage switchgear and controlgear assemblies – Marine power
| Organization: | IEC |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This part of IEC 60092 defines the specific requirements of low voltage marine power switchgear and controlgear assemblies (MPSC-assemblies) as follows:
• stationary assemblies with enclosure for which the rated voltage does not exceed 1 000 V AC or 1500 V DC;
• assemblies intended for use in conjunction with the power generation, distribution and conversion of electric energy, and for the control of electric energy consuming equipment.
This document applies to all assemblies whether they are designed, manufactured and verified on a one-off basis or fully standardised and manufactured in quantity.
The manufacture and/or assembly can be carried out other than by the original manufacturer.
This document does not apply to individual devices and self-contained components, such as motor starters, fuse switches, electronic equipment, which comply with the relevant product standards.
NOTE Individual devices and components include those that are covered by the IEC 60947 series.
Document History