DIN 49073-1

Metal boxes and boxes of insulating material for recessed mounting for accomodation of accessories up to 16 A 250 V and socket-outlets according to DIN 49445, DIN 49447 and DIN EN 60309-2 (VDE 0623-20) up to 32 A 690 V - Part 1: Main dimensions

inactive
Organization: DIN
Publication Date: 1 August 2006
Status: inactive
Page Count: 18
ICS Code (Conduits for electrical purposes): 29.120.10

Document History

DIN 49073-1
August 1, 2006
Metal boxes and boxes of insulating material for recessed mounting for accomodation of accessories up to 16 A 250 V and socket-outlets according to DIN 49445, DIN 49447 and DIN EN 60309-2 (VDE 0623-20) up to 32 A 690 V - Part 1: Main dimensions
A description is not available for this item.
February 1, 1990
Metal boxes and boxes of isulating material for accomodation of accessories up to 16 A 250 V; main dimensions
A description is not available for this item.

References

Advertisement