DIN 49073-1
Metal boxes and boxes of isulating material for accomodation of accessories up to 16 A 250 V; main dimensions
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
Document History
August 1, 2006
Metal boxes and boxes of insulating material for recessed mounting for accomodation of accessories up to 16 A 250 V and socket-outlets according to DIN 49445, DIN 49447 and DIN EN 60309-2 (VDE 0623-20) up to 32 A 690 V - Part 1: Main dimensions
A description is not available for this item.
DIN 49073-1
February 1, 1990
Metal boxes and boxes of isulating material for accomodation of accessories up to 16 A 250 V; main dimensions
A description is not available for this item.