IEC 62680-1-7

Universal serial bus interfaces for data and power – Part 1-7: Common components – USB Audio 3.0 device class definition data formats

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2019
Status: active
Page Count: 60
ICS Code (Data link layer): 35.100.20
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

The intention of this document is to describe in detail all the Audio Data Formats that are supported by the Audio Device Class. This document is considered an integral part of the Audio Device Class Specification, although subsequent revisions of this document are independent of the revision evolution of the main USB Audio Specification. This is to easily accommodate the addition of new Audio Data Formats without impeding the core USB Audio Specification.

Document History

IEC 62680-1-7
September 1, 2019
Universal serial bus interfaces for data and power – Part 1-7: Common components – USB Audio 3.0 device class definition data formats
The intention of this document is to describe in detail all the Audio Data Formats that are supported by the Audio Device Class. This document is considered an integral part of the Audio Device Class...

References

Advertisement