DIN EN 301785

Fixed Radio Systems - Point-to-point equipment - Parameters for packet data radio systems for transmission of digital signals operating in the frequency range 23, 26, 28 or 38 GHz (Endorsement of the English version EN 301785 V 1.1.1 (2001-04) as German Standard)

inactive
Organization: DIN
Publication Date: 1 December 2001
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

September 1, 2003
Fixed Radio Systems - Point-to-point packet data equipment - Parameters for radio systems with packet data interfaces for transmission of digital signals operating in the frequency range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz (Endorsement of the English version EN 301785 V 1.2.1 (2002-02) as German standard)
A description is not available for this item.
DIN EN 301785
December 1, 2001
Fixed Radio Systems - Point-to-point equipment - Parameters for packet data radio systems for transmission of digital signals operating in the frequency range 23, 26, 28 or 38 GHz (Endorsement of the English version EN 301785 V 1.1.1 (2001-04) as German Standard)
A description is not available for this item.
Advertisement