DIN EN 301785
Fixed Radio Systems - Point-to-point packet data equipment - Parameters for radio systems with packet data interfaces for transmission of digital signals operating in the frequency range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz (Endorsement of the English version EN 301785 V 1.2.1 (2002-02) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2003 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 301785
September 1, 2003
Fixed Radio Systems - Point-to-point packet data equipment - Parameters for radio systems with packet data interfaces for transmission of digital signals operating in the frequency range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz (Endorsement of the English version EN 301785 V 1.2.1 (2002-02) as German standard)
A description is not available for this item.
December 1, 2001
Fixed Radio Systems - Point-to-point equipment - Parameters for packet data radio systems for transmission of digital signals operating in the frequency range 23, 26, 28 or 38 GHz (Endorsement of the English version EN 301785 V 1.1.1 (2001-04) as German Standard)
A description is not available for this item.