IEC 61300-3-21

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2019
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change the state of the switch.

Document History

IEC 61300-3-21
September 1, 2019
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change...
April 1, 2014
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the...
April 1, 1998
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-21: Examinations and Measurements - Switching Time and Bounce Time
Scope and object The purpose of this part of IEC 61300 is to measure the switching time and bounce time of the output signal from a port of an optical switch when the actuation energy is applied or...

References

Advertisement