IEC 61300-3-21
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the switch.
Document History
September 1, 2019
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change...
IEC 61300-3-21
April 1, 2014
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-21: Examinations and measurements – Switching time
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the...
April 1, 1998
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-21: Examinations and Measurements - Switching Time and Bounce Time
Scope and object
The purpose of this part of IEC 61300 is to measure the switching time and bounce time of the output signal from a port of an optical switch when the actuation energy is applied or...