DSF/PREN ISO 15528

Paints, varnishes and raw materials for paints and varnishes – Sampling (ISO/DIS 15528:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies procedures for the sampling of paints, varnishes, including coating powders, and raw materials used in their manufacture. Such products include liquids and materials which, without undergoing chemical modification, are capable of being liquefied when heated up, and powdered, granulated and pasty materials. Samples may be taken from containers, e.g. cans, drums, tanks, tank wagons or ships' tanks, as well as from barrels, sacks, big-bags, silos or silo wagons, or from conveyor belts. This document does not deal with the sample preparation for testing or reduction of the samples thus taken. This is dealt with in ISO 1513.

Document History

October 5, 2020
Paints, varnishes and raw materials for paints and varnishes – Sampling (ISO 15528:2020)
This document specifies procedures for the sampling of paints and varnishes, including coating powders, and raw materials used in their manufacture. Such products include liquids and materials which,...
September 26, 2013
Paints, varnishes and raw materials for paints and varnishes – Sampling
This International Standard describes methods of sampling paints, varnishes and raw materials for paints and varnishes. Such products include liquids and materials which, without undergoing chemical...
September 15, 2000
Paints, varnishes and raw materials for paints and varnishes - Sampling
This standard describes manual methods of sampling of paints, varnishes and raw materials for paints and varnishes. Such products include liquids and materials which, without undergoing chemical...
DSF/PREN ISO 15528
Paints, varnishes and raw materials for paints and varnishes – Sampling (ISO/DIS 15528:2019)
This document specifies procedures for the sampling of paints, varnishes, including coating powders, and raw materials used in their manufacture. Such products include liquids and materials which,...
Paints, varnishes and raw materials for paints and varnishes - Sampling (ISO/DIS 15528:2011)
This International Standard describes methods of sampling paints, varnishes and raw materials for paints and varnishes. Such products include liquids and materials which, without undergoing chemical...
Paints, varnishes and raw materials for paints and varnishes - Sampling (ISO/FDIS 15528:2013)
This International Standard describes methods of sampling paints, varnishes and raw materials for paints and varnishes. Such products include liquids and materials which, without undergoing chemical...
Advertisement