DS/EN ISO 15528
Paints, varnishes and raw materials for paints and varnishes – Sampling (ISO 15528:2020)
| Organization: | DS |
| Publication Date: | 5 October 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies procedures for the sampling of paints and varnishes, including coating powders, and raw materials used in their manufacture. Such products include liquids and materials which, without undergoing chemical modification, are capable of being liquefied when heated up, and powdered, granulated and pasty materials. Samples can be taken from containers, for example cans, drums, tanks, tank wagons or ships' tanks, as well as from barrels, sacks, big-bags, silos or silo wagons or conveyor belts. This document does not deal with the sample preparation for testing or reduction of the samples thus taken, which is dealt with in ISO 1513.
Document History