IEC 60644

Specification for high-voltage fuse-links for motor circuit applications

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2019
Status: active
Page Count: 50
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This document applies to fuse-links complying with IEC 60282-1 that are used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz.

Fuse-links according to this document are intended to withstand normal service conditions and motor starting pulses.

The purpose of this document is to standardize time-current characteristics and to formulate pulse withstand requirements regarding testing.

This document also applies to fuse-links used with motors that use assisted starting when appropriate care has been taken with selecting the rated current of the fuse-link (using advice from 5.2.3 of IEC TR 62655:2013 and from the fuse manufacturer).

Document History

IEC 60644
September 1, 2019
Specification for high-voltage fuse-links for motor circuit applications
This document applies to fuse-links complying with IEC 60282-1 that are used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Fuse-links according to this...
September 1, 2019
AMENDMENT 1 Specification for high-voltage fuse-links for motor circuit applications
A description is not available for this item.
August 1, 2009
Specification for high-voltage fuse-links for motor circuit applications
This standard applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Note. — When motors are used with assigned starting this...
January 1, 1979
Specification for High-Voltage Fuse-Links for Motor Circuit Applications
This standard applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Note. — When motors are used with assigned starting this...

References

Advertisement