IEC 60644
AMENDMENT 1 Specification for high-voltage fuse-links for motor circuit applications
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
September 1, 2019
Specification for high-voltage fuse-links for motor circuit applications
This document applies to fuse-links complying with IEC 60282-1 that are used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz.
Fuse-links according to this...
IEC 60644
September 1, 2019
AMENDMENT 1 Specification for high-voltage fuse-links for motor circuit applications
A description is not available for this item.
August 1, 2009
Specification for high-voltage fuse-links for motor circuit applications
This standard applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz.
Note. — When motors are used with assigned starting this...
January 1, 1979
Specification for High-Voltage Fuse-Links for Motor Circuit Applications
This standard applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz.
Note. — When motors are used with assigned starting this...