CEN - EN 3155-083
Aerospace series - Electrical contacts used in elements of connection - Part 083: Contact, electrical, female, type A, crimp, class S, size 8 - Product standard
| Organization: | CEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002 (this contact can be fitted in connectors EN 3645 and EN 4165).
It shall be used together with EN 3155-001.
The associated male contacts are defined in EN 3155-065.
The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.
Document History