CEN - EN 3155-083
Aerospace series - Electrical contacts used in elements of connection Part 083: Contact, electrical, female, type A, crimp, class S, size 8 - Product standard
| Organization: | CEN |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155- 002.
It shall be used together with EN 3155-001.
The associated male contacts are defined in EN 3155-065.
The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.
Document History