ASD-STAN PREN 3155-083
Aerospace series Electrical contacts used in elements of connection Part 083: Contact, electrical, female, type A, crimp, class S, size 8 Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002 (This contact can be fitted in connectors EN 3645 and EN 4165).
It shall be used together with EN 3155-001.
The associated female contacts are defined in EN 3155-065.
The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.
This standard cancels and supersedes the standard EN 3155-066.
Document History