ASD-STAN - PREN 3155-083

Aerospace series Electrical contacts used in elements of connection Part 083: Contact, electrical, female, type A, crimp, class S, size 8 Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 April 2018
Status: inactive
Page Count: 11
scope:

This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002 (This contact can be fitted in connectors EN 3645 and EN 4165).

It shall be used together with EN 3155-001.

The associated female contacts are defined in EN 3155-065.

The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.

Document History

April 1, 2018
Aerospace series Electrical contacts used in elements of connection Part 083: Contact, electrical, female, type A, crimp, class S, size 8 Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
PREN 3155-083
April 1, 2018
Aerospace series Electrical contacts used in elements of connection Part 083: Contact, electrical, female, type A, crimp, class S, size 8 Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
April 1, 2014
Aerospace series Electrical contacts used in elements of connection Part 083: Contacts, electrical, female, type A, crimp, class S, size 8 Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...

References

Advertisement